The ATB108M6R3F102 is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 1000 µF, designed for filtering, bypass, and decoupling applications. It features a low impedance of 0.17 Ω at 100 kHz and +20°C, and a maximum ripple current of 450 mA at 100 kHz and +105°C. The component has dimensions of 8 mm in diameter and 10.2 mm in length, and operates reliably within a temperature range of -55°C to +105°C. It meets a 5000-hour load life specification at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value. The capacitor has a tolerance of +20% at 120 Hz and 20°C, and complies with standard soldering heat resistance requirements.
Smt Aluminum Electroytic
CAP ALUM 1MF 20% 6.3V SMD
CAP ALUM 1MF 20% 6.3V SMD
CAP ALUM 1MF 20% 6.3V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 1000µF 6.3V
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB108M6R3F102 | 338-ATB108M6R3F102CT-ND | 338-ATB108M6R3F102DKR-ND | ATB108M6R3F102 | 2002-ATB108M6R3F102 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |