Cornell Dubilier Film Paper Film Capacitors ALH475K351B084

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH475K351B084 is an AC filter capacitor for harsh environments, rated for 350 Vac and 4.7 µF capacitance, with ±10% tolerance. It has a maximum rms current of 14 A at 10 kHz and 70 °C, an ESR of 6.9 mΩ, and a dv/dt rating of 34 V/µs. The case dimensions are 42.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 37.5 mm and terminal diameter of 1.2 mm. The capacitor operates from -40 °C to 105 °C and meets AEC-Q200 qualifications with an 85 °C / 85% RH THB rating for 1500 hours at rated voltage. It features self-healing construction, UL94V-0 rated plastic case and resin, tin-plated copper terminals, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ALH475K351B084 is an AC filter capacitor for harsh environments, rated for 350 Vac and 4.7 µF capacitance, with ±10% tolerance. It has a maximum rms current of 14 A at 10 kHz and 70 °C, an ESR of 6.9 mΩ, and a dv/dt rating of 34 V/µs. The case dimensions are 42.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 37.5 mm and terminal diameter of 1.2 mm. The capacitor operates from -40 °C to 105 °C and meets AEC-Q200 qualifications with an 85 °C / 85% RH THB rating for 1500 hours at rated voltage. It features self-healing construction, UL94V-0 rated plastic case and resin, tin-plated copper terminals, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH475K351B084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH475K351B084
Film Paper Film Capacitors ALH475K351B084
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: —
  • Voltage AC: 350V
  • ESR: 6.9 mΩ
  • dV/dt: 34
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 20mm
  • Height: 40mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH475K351B084
Film Capacitor ALH475K351B084
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH475K351B084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH475K351B084-ND
Film Capacitors 338-ALH475K351B084-ND
4.7µF Film Capacitor 350V Polypropylene (PP) Radial - 4 Leads

4.7µF Film Capacitor 350V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Film Capacitors 2002-ALH475K351B084
AC Filter Capacitors for Harsh Environments 4.7µF 350V

AC Filter Capacitors for Harsh Environments 4.7µF 350V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH475K351B084 ALH475K351B084 338-ALH475K351B084-ND 2002-ALH475K351B084
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers