ATB225M050 is a 2.2 µF, 50 V aluminum electrolytic capacitor with a maximum impedance of 5 Ω at 100 kHz and 20°C, and a rated ripple current of 60 mA at 100 kHz and 105°C. It is housed in a 4 mm diameter by 5.4 mm length cylindrical case. The part operates within a temperature range of -55°C to +105°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is rated for 5000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of initial value and dissipation factor doubling the specified maximum. The capacitor withstands soldering heat exposure up to 250°C for 30 seconds with specified stability in capacitance, dissipation factor, and leakage current.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 2.2UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ATB225M050 | ATB225M050 | ATB225M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) |