Cornell Dubilier Aluminum Electrolytic AVE226M35D16T-F

Description
For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 59 mA @ 120 Hz, 85°C ESR: 9.04 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 59 mA @ 120 Hz, 85°C ESR: 9.04 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE226M35D16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 22 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.3 mm, corresponding to case code D. The capacitor operates from -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C. At 120 Hz and 20 °C, its maximum dissipation factor is 0.12, equivalent series resistance is 9.04 Ω, and ripple current is 59 mA. The part uses carrier tape packaging and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AVE226M35D16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 22 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.3 mm, corresponding to case code D. The capacitor operates from -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C. At 120 Hz and 20 °C, its maximum dissipation factor is 0.12, equivalent series resistance is 9.04 Ω, and ripple current is 59 mA. The part uses carrier tape packaging and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE226M35D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE226M35D16T-F
Aluminum Electrolytic AVE226M35D16T-F
For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 59 mA @ 120 Hz, 85°C ESR: 9.04 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 22 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 59 mA @ 120 Hz, 85°C
  • ESR: 9.04 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1811-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1811-2-ND
Aluminum Electrolytic Capacitors 338-1811-2-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.04Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.04Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE226M35D16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE226M35D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE226M35D16T-F
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE226M35D16T-F 338-1811-2-ND AVE226M35D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers