Aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, capacitance of 3300 µF, and a tolerance of +20% at 120 Hz and 20°C. It has a case size of 12.5 mm diameter by 16 mm height and is designed for filtering, bypass, and decoupling applications in a temperature range of -55°C to +105°C. The maximum impedance at 100 kHz and +20°C is 0.06 Ω, with a rated ripple current of 950 mA at 100 kHz and 105°C. It withstands 5000 hours of load life at 105°C with rated voltage, maintaining capacitance change within 30% of initial value and dissipation factor within 200% of maximum specified value. The capacitor meets specified stability, shelf life, and soldering heat resistance standards.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 3300µF 6.3V
CAP ALUM 3.3MF 20% 6.3V SMD
CAP ALUM 3.3MF 20% 6.3V SMD
CAP ALUM 3.3MF 20% 6.3V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB338M6R3 | 2002-ATB338M6R3 | 338-ATB338M6R3DKR-ND | 338-ATB338M6R3TR-ND | ATB338M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |