The ATB157M010 is an aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 150 µF, and a case size of 6.3 mm diameter by 7.7 mm height. It has an impedance of 0.34 Ω at 100 kHz and 20°C, and a maximum ripple current of 240 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, and it supports a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. It meets stability and soldering heat resistance requirements as specified for the ATB series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB157M010 | ATB157M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |