The AHA477M06F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 6.3 Vdc. It has a diameter of 8 mm and a length of 10.2 mm, with a case code F. The capacitor operates from -55 °C to +105 °C and meets AEC-Q200 compliance. At 120 Hz and +105 °C, it handles a ripple current of 300 mA, and its ESR is 1.2 Ω at 120 Hz and +20 °C. The load life is 2000 hours at +105 °C.
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA477M06F24T-F | AHA477M06F24T-F-ND | AHA477M06F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |