CAP, AEC-Q200, 10UF, 350V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
10UF 350VAC 42.5X45X30MM LS=37.5
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 58AJ7899 | ALH106K351B104 |
| Product Name | Cap, Aec-Q200, 10Uf, 350V, Film, Radial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |