The AHA476M06C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 6.3 Vdc, and a capacitance tolerance of ±20%. It features a case size of 5 mm diameter by 5.4 mm length, operates from -55 °C to +105 °C, and has a ripple current rating of 46 mA at 120 Hz and 105 °C. The ESR is 10.6 Ω at 120 Hz and 20 °C. It is AEC-Q200 compliant and designed for long-life filtering, bypassing, and power supply decoupling applications.
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA476M06C12T-F | AHA476M06C12T-F-ND | AHA476M06C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |