Cornell Dubilier Film Capacitors ALH156K401C084

Description
15UF 400VAC 57.5X50X35MM LS=52.5
Datasheet
Description
15UF 400VAC 57.5X50X35MM LS=52.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH156K401C084 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH156K401C084
Film Capacitors ALH156K401C084
15UF 400VAC 57.5X50X35MM LS=52.5

15UF 400VAC 57.5X50X35MM LS=52.5

Supplier's Site Datasheet
Cap, Aec-Q200, 15Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7908
Cap, Aec-Q200, 15Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7908
CAP, AEC-Q200, 15UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 15UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH156K401C084 58AJ7908
Product Name Film Capacitors Cap, Aec-Q200, 15Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 15 microF 15 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers