Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier AHD476M50G24B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:4.9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:4.9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 97C7714 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier
97C7714
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier 97C7714
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:4.9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:4.9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7714
Product Name Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details