Cornell Dubilier Film Paper Film Capacitors ALH256K251C064

Description
For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 250V ESR: 5.7 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 250V ESR: 5.7 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH256K251C064 is an AEC-Q200 qualified AC filter capacitor designed for harsh environments, with a capacitance of 25 µF, a rated AC voltage of 250 Vac, and a tolerance of ±10%. It has an ESR of 5.7 mΩ at 10 kHz, a peak dv/dt of 25 V/µs, and a maximum rms current of 14 A at 70 °C hot spot temperature. The dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor features self-healing, low loss, and meets IEC 61071 standards. The case is made of UL94V-0 plastic with dry resin insulation and tin-plated copper terminals. The life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.

Datasheet Summary
Powered by GS/AI

The ALH256K251C064 is an AEC-Q200 qualified AC filter capacitor designed for harsh environments, with a capacitance of 25 µF, a rated AC voltage of 250 Vac, and a tolerance of ±10%. It has an ESR of 5.7 mΩ at 10 kHz, a peak dv/dt of 25 V/µs, and a maximum rms current of 14 A at 70 °C hot spot temperature. The dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor features self-healing, low loss, and meets IEC 61071 standards. The case is made of UL94V-0 plastic with dry resin insulation and tin-plated copper terminals. The life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH256K251C064 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH256K251C064
Film Paper Film Capacitors ALH256K251C064
For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 250V ESR: 5.7 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 25 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 5.7 mΩ
  • dV/dt: 25
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH256K251C064
AC Filter Capacitors for Harsh Environments 25µF 250V

AC Filter Capacitors for Harsh Environments 25µF 250V

Supplier's Site Datasheet
Film Capacitors - 338-ALH256K251C064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH256K251C064-ND
Film Capacitors 338-ALH256K251C064-ND
25µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

25µF Film Capacitor 250V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH256K251C064
Film Capacitor ALH256K251C064
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH256K251C064 2002-ALH256K251C064 338-ALH256K251C064-ND ALH256K251C064
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 25 microF 25 microF 25 microF 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1572-1022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers