ALUMINUM ELECTROLYTIC CAPACITOR 22UF 6.3V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:21.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 01P4813 |
| Product Name | Aluminum Electrolytic Capacitor 22Uf 6.3V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |