The AHA476M25E16T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 47 µF and a tolerance of ±20%. It has a case code E, measuring 8 mm in diameter and 6.2 mm in length, and supports a ripple current of 91 mA at 120 Hz and 105 °C. Its ESR is 5.6 Ω at 120 Hz and 20 °C. The capacitor complies with AEC-Q200 and operates from −55 °C to +105 °C. The load life is 1,000 hours at 105 °C.
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.6Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 25V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA476M25E16T-F | AHA476M25E16T-F-ND | AHA476M25E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |