Cornell Dubilier Film Paper Film Capacitors ALH156K271B104

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 275V ESR: 5.1 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 275V ESR: 5.1 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH156K271B104 is an AC filter capacitor designed for harsh environments, rated for 275 Vac at a maximum operating temperature of 105°C with voltage derating above 85°C. It has a capacitance of 15 µF with a tolerance of ±10%, an ESR of 5.1 mΩ at 10 kHz, and a peak dv/dt rating of 30 V/µs. The capacitor supports a rated rms current of 14 A at 10 kHz and 70°C hot spot temperature. Its dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm. It features self-healing, low loss, and is qualified to AEC-Q200 with an 85°C/85% RH 1500-hour THB rating. The case is made of UL94V-0 plastic with tin-plated copper terminals, and it meets IEC 61071 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The ALH156K271B104 is an AC filter capacitor designed for harsh environments, rated for 275 Vac at a maximum operating temperature of 105°C with voltage derating above 85°C. It has a capacitance of 15 µF with a tolerance of ±10%, an ESR of 5.1 mΩ at 10 kHz, and a peak dv/dt rating of 30 V/µs. The capacitor supports a rated rms current of 14 A at 10 kHz and 70°C hot spot temperature. Its dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm. It features self-healing, low loss, and is qualified to AEC-Q200 with an 85°C/85% RH 1500-hour THB rating. The case is made of UL94V-0 plastic with tin-plated copper terminals, and it meets IEC 61071 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH156K271B104 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH156K271B104
Film Paper Film Capacitors ALH156K271B104
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 275V ESR: 5.1 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: —
  • Voltage AC: 275V
  • ESR: 5.1 mΩ
  • dV/dt: 30
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH156K271B104
AC Filter Capacitors for Harsh Environments 15µF 275V

AC Filter Capacitors for Harsh Environments 15µF 275V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH156K271B104
Film Capacitor ALH156K271B104
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH156K271B104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH156K271B104-ND
Film Capacitors 338-ALH156K271B104-ND
15µF Film Capacitor 275V Polypropylene (PP) Radial - 4 Leads

15µF Film Capacitor 275V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH156K271B104 2002-ALH156K271B104 ALH156K271B104 338-ALH156K271B104-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details