ATB337M025F102 is a 330 µF aluminum electrolytic capacitor rated for 25 VDC, designed for filtering, bypass, and decoupling applications with a maximum operating temperature of +105°C and a low impedance of 0.17 Ω at 100 kHz. It has a ripple current rating of 450 mA at 100 kHz and +105°C, and is housed in an 8×10.2 mm cylindrical package. The capacitor meets a load life requirement of 5000 hours at rated voltage and temperature, with capacitance change limited to less than 30% of the initial value and dissipation factor not exceeding 200% of the specified maximum. Surge voltage is rated at 32 VDC, and leakage current complies with the formula of 0.01CV or 3 µA, whichever is greater. The unit is stable from −55°C to +105°C, with impedance ratio of 3:1 from −40°C to +20°C and complies with 250°C soldering heat resistance requirements.
Smt Aluminum Electroytic
CAP ALUM 330UF 20% 25V SMD
CAP ALUM 330UF 20% 25V SMD
CAP ALUM 330UF 20% 25V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 330µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M025F102 | 338-ATB337M025F102TR-ND | 338-ATB337M025F102DKR-ND | 2002-ATB337M025F102 | ATB337M025F102 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |