Cornell Dubilier Aluminum Electrolytic AHA475M25B12T-F

Description
For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz, 105°C ESR: 49.4 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz, 105°C ESR: 49.4 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA475M25B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 4.7 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 4 mm and a length of 5.4 mm, with a case code B. The capacitor operates from −55 °C to +105 °C and meets AEC-Q200 compliance. At 120 Hz and +20 °C, it exhibits an ESR of 49.4 Ω and a ripple current rating of 22 mA. Its load life is 1000 hours at +105 °C, and it features a black square marking for RoHS compliance.

Datasheet Summary
Powered by GS/AI

The AHA475M25B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 4.7 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 4 mm and a length of 5.4 mm, with a case code B. The capacitor operates from −55 °C to +105 °C and meets AEC-Q200 compliance. At 120 Hz and +20 °C, it exhibits an ESR of 49.4 Ω and a ripple current rating of 22 mA. Its load life is 1000 hours at +105 °C, and it features a black square marking for RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA475M25B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA475M25B12T-F
Aluminum Electrolytic AHA475M25B12T-F
For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz, 105°C ESR: 49.4 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 4.7 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 22 mA @ 120 Hz, 105°C
  • ESR: 49.4 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AHA475M25B12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA475M25B12T-F-ND
Aluminum Electrolytic Capacitors AHA475M25B12T-F-ND
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 49.4Ohm @ 120Hz 1000 Hrs @ 105°C

4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 49.4Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA475M25B12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA475M25B12T-F
Capacitors - Aluminum Electrolytic Capacitors AHA475M25B12T-F
CAP ALUM 4.7UF 20% 25V SMD

CAP ALUM 4.7UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA475M25B12T-F AHA475M25B12T-F-ND AHA475M25B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details