ATB157M063 is a 150 µF aluminum electrolytic capacitor with a rated voltage of 63 VDC, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.25 Ω at 100 kHz and 20°C, and a maximum ripple current of 450 mA at 100 kHz and 105°C. The component is housed in a 10 mm diameter by 10.2 mm height cylindrical package with a radial lead layout. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 5000 hours of load life at 105°C with rated voltage applied.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB157M063 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |