ATB476M035 is a 47 µF aluminum electrolytic capacitor with a rated voltage of 35 VDC, designed for filtering, bypass, and decoupling applications. It has a low impedance at 100 kHz, with a maximum impedance of 0.52 Ω at 20°C and a maximum ripple current of 240 mA at 105°C. The capacitor is packaged in a 6.3 mm diameter by 5.8 mm height cylindrical case. It operates within a temperature range of -55°C to +105°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. The part supports 5000 hours of load life at 105°C with rated voltage, with capacitance change limited to less than 30% and dissipation factor below 200% of the maximum specified value. Soldering resistance is validated at 250°C for 30 seconds.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 35V SMD
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.95Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M035 | 2002-ATB476M035 | ATB476M035 | 1572-ATB476M035DKR-ND | 1572-ATB476M035TR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |