Cornell Dubilier Aluminum Electrolytic AVE107M10E16T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE107M10E16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 100 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It operates from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The capacitor has a maximum ESR of 3.98 Ω at 120 Hz and 20 °C, and a ripple current rating of 155 mA at 120 Hz and 85 °C. Its case size is 8 mm in diameter and 6.5 mm in height, designated as code E. The part is supplied in carrier tape and reel packaging and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AVE107M10E16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 100 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It operates from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The capacitor has a maximum ESR of 3.98 Ω at 120 Hz and 20 °C, and a ripple current rating of 155 mA at 120 Hz and 85 °C. Its case size is 8 mm in diameter and 6.5 mm in height, designated as code E. The part is supplied in carrier tape and reel packaging and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE107M10E16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE107M10E16T-F
Aluminum Electrolytic AVE107M10E16T-F
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 155 mA @ 120 Hz, 85°C
  • ESR: 3.98 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 6.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVE107M10E16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE107M10E16T-F-ND
Aluminum Electrolytic Capacitors AVE107M10E16T-F-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.98Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.98Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE107M10E16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE107M10E16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE107M10E16T-F
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE107M10E16T-F AVE107M10E16T-F-ND AVE107M10E16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details