Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 100UF 20% 16V SMD
CAP ALUM 100UF 20% 16V SMD
CAP ALUM 100UF 20% 16V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-ATB107M016E058 | 1572-ATB107M016E058CT-ND | 1572-ATB107M016E058DKR-ND | ATB107M016E058 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Digi-Reel® | |
| Applications | Bypass | Bypass |