ATB227M063 is a 220µF aluminum electrolytic capacitor with a rated voltage of 63V DC, designed for filtering, bypass, and decoupling applications. It has a diameter of 10mm and a height of 10.2mm, with a maximum impedance of 0.15 Ω at 100kHz and 20°C, and a maximum ripple current of 720mA rms at 100kHz and 105°C. The operating temperature range is -55°C to +105°C, and it supports a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120Hz and 20°C.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 220µF 63V
CAP ALUM 220UF 20% 63V SMD
CAP ALUM 220UF 20% 63V SMD
CAP ALUM 220UF 20% 63V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB227M063 | 2002-ATB227M063 | 338-ATB227M063DKR-ND | 338-ATB227M063TR-ND | ATB227M063 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |