The ATB226M016 is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22 µF, and a tolerance of +20%. It has a small 4 mm diameter by 5.4 mm height package, low impedance of 1.93 Ω at 100 kHz and +20°C, and a rated ripple current of 90 mA RMS at 100 kHz and +105°C. The operating temperature range is -55°C to +105°C, and it supports a load life of 5000 hours at 105°C with rated voltage. The capacitor meets standard stability requirements for capacitance change, dissipation factor, and leakage current under thermal stress conditions including soldering heat and shelf life exposure.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 22UF 20% 16V SMD
CAP ALUM 22UF 20% 16V SMD
CAP ALUM 22UF 20% 16V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB226M016 | ATB226M016 | 1572-ATB226M016DKR-ND | 1572-ATB226M016TR-ND | 2002-ATB226M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |