Cornell Dubilier Film Paper Film Capacitors ALH474K451A032

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 450V ESR: 15.7 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 13mm Height: 22mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 450V ESR: 15.7 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 13mm Height: 22mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH474K451A032 is an AC filter capacitor designed for harsh environments, rated for 450 Vac with a capacitance of 0.47 µF and a tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 32.0 mm in length, 22 mm in height, and 13 mm in thickness. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C, and meets AEC-Q200 and IEC 61071 standards. It has an ESR of 15.7 mΩ at 10 kHz, a peak dv/dt rating of 55 V/µs, and a rated rms current of 8 A at 10 kHz and 70 °C. The capacitor is self-healing, has an insulation resistance of at least 30,000 MΩ×µF, and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage.

Datasheet Summary
Powered by GS/AI

The ALH474K451A032 is an AC filter capacitor designed for harsh environments, rated for 450 Vac with a capacitance of 0.47 µF and a tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 32.0 mm in length, 22 mm in height, and 13 mm in thickness. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C, and meets AEC-Q200 and IEC 61071 standards. It has an ESR of 15.7 mΩ at 10 kHz, a peak dv/dt rating of 55 V/µs, and a rated rms current of 8 A at 10 kHz and 70 °C. The capacitor is self-healing, has an insulation resistance of at least 30,000 MΩ×µF, and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH474K451A032 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH474K451A032
Film Paper Film Capacitors ALH474K451A032
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 450V ESR: 15.7 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 13mm Height: 22mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: —
  • Voltage AC: 450V
  • ESR: 15.7 mΩ
  • dV/dt: 55
  • Ripple Current: 8 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 13mm
  • Height: 22mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH474K451A032
AC Filter Capacitors for Harsh Environments 0.47µF 450V

AC Filter Capacitors for Harsh Environments 0.47µF 450V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH474K451A032
Film Capacitor ALH474K451A032
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH474K451A032-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH474K451A032-ND
Film Capacitors 338-ALH474K451A032-ND
0.47µF Film Capacitor 450V Polypropylene (PP) Radial

0.47µF Film Capacitor 450V Polypropylene (PP) Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH474K451A032 2002-ALH474K451A032 ALH474K451A032 338-ALH474K451A032-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB400K2H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers