ATB687M025H135 is a 330 µF, 25 V aluminum electrolytic capacitor in a 12.5 mm × 13.5 mm package for filtering and decoupling, rated from -55°C to +105°C with 5000 hours load life at 105°C. It has a maximum impedance of 0.07 Ω at 100 kHz and a ripple current of 820 mA RMS at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor ≤0.20 and leakage current ≤0.01CV or 3 µA, whichever is greater. It withstands 250°C soldering heat for 30 seconds. The part belongs to the ATB series, which features low impedance and operates with a surge voltage up to 32 V.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB687M025H135 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |