Cornell Dubilier Film Paper Film Capacitors ALH106K351B104

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 350V ESR: 5.3 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 350V ESR: 5.3 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH106K351B104 is an AC filter capacitor designed for harsh environments, with a rated voltage of 350 Vac, capacitance of 10.0 µF, and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 and IEC 61071 standards. The part measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm. It supports a maximum RMS current of 14 A at 10 kHz and 70 °C, an ESR of 5.3 mΩ, and a dv/dt rating of 34 V/µs. The operating temperature range is -40 °C to 105 °C, with derating required above 85 °C. The capacitor offers a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage and passes 85 °C / 85% RH testing for 1500 hours at rated voltage.

Datasheet Summary
Powered by GS/AI

The ALH106K351B104 is an AC filter capacitor designed for harsh environments, with a rated voltage of 350 Vac, capacitance of 10.0 µF, and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 and IEC 61071 standards. The part measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm. It supports a maximum RMS current of 14 A at 10 kHz and 70 °C, an ESR of 5.3 mΩ, and a dv/dt rating of 34 V/µs. The operating temperature range is -40 °C to 105 °C, with derating required above 85 °C. The capacitor offers a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage and passes 85 °C / 85% RH testing for 1500 hours at rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH106K351B104 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH106K351B104
Film Paper Film Capacitors ALH106K351B104
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 350V ESR: 5.3 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: —
  • Voltage AC: 350V
  • ESR: 5.3 mΩ
  • dV/dt: 34
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors - 338-ALH106K351B104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH106K351B104-ND
Film Capacitors 338-ALH106K351B104-ND
10µF Film Capacitor 350V Polypropylene (PP) Radial - 4 Leads

10µF Film Capacitor 350V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH106K351B104
Film Capacitor ALH106K351B104
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors 2002-ALH106K351B104
AC Filter Capacitors for Harsh Environments 10µF 350V

AC Filter Capacitors for Harsh Environments 10µF 350V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH106K351B104 338-ALH106K351B104-ND ALH106K351B104 2002-ALH106K351B104
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details