ATB338M010 is a 3300 µF aluminum electrolytic capacitor with a rated voltage of 10 V, designed for filtering, bypass, and decoupling applications. It has a cylindrical radial leaded package with dimensions 12.5 mm in diameter and 16 mm in height. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±20%, and exhibits a maximum impedance of 0.054 Ω at 100 kHz and 20°C. It supports a maximum ripple current of 1260 mA at 100 kHz and 105°C, and is rated for 5000 hours of load life at 105°C with rated voltage.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB338M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |