The ATB157M080 is an aluminum electrolytic capacitor rated for 80 VDC, with a capacitance of 150 µF, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.32 Ω at 100 kHz and 20°C, and a maximum ripple current of 450 mA at 100 kHz and 105°C. The capacitor measures 12.5 mm in diameter by 13.5 mm in height and operates within a temperature range of -55°C to +105°C. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, and provides 5000 hours of load life at rated voltage and 105°C. The part is suited for high-frequency applications due to its low impedance characteristics.
Smt Aluminum Electroytic
CAP ALUM 150UF 20% 80V SMD
CAP ALUM 150UF 20% 80V SMD
CAP ALUM 150UF 20% 80V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 150µF 80V
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB157M080 | 338-ATB157M080TR-ND | 338-ATB157M080DKR-ND | ATB157M080 | 2002-ATB157M080 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |