The ATB476M025 is a 4.7 µF aluminum electrolytic capacitor with a rated voltage of 25 VDC, designed for filtering, bypass, and decoupling applications. It is available in a 6.3 mm × 5.4 mm cylindrical package. The capacitor operates over a temperature range of -55°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. Its impedance at 100 kHz and +20°C is 0.52 Ω, with a maximum ripple current of 240 mA at 105°C. The part meets a 5000-hour load life specification at 105°C with rated voltage, and maintains stability under surge voltage conditions up to 32 VDC. The capacitance change, dissipation factor, and leakage current are controlled within specified limits after load and shelf life testing.
Smt Aluminum Electroytic
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.52Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 47UF 20% 25V SMD
CAP ALUM 47UF 20% 25V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M025 | 1572-ATB476M025TR-ND | 1572-ATB476M025DKR-ND | 2002-ATB476M025 | ATB476M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |