ATB477M010 is a 470 µF aluminum electrolytic capacitor rated for 10 V DC, with a case size of 10 mm in diameter and 10.2 mm in height. It has a maximum impedance of 0.12 Ω at 100 kHz and 20°C, and a maximum ripple current of 850 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and is designed for a load life of 5000 hours at 105°C with rated voltage. It meets stability requirements across temperature, with specified ripple current multipliers for frequencies from 120 Hz to 100 kHz. The product supports reflow soldering and complies with standard shelf life and resistance to soldering heat criteria.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB477M010 | ATB477M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |