Cornell Dubilier Film Paper Film Capacitors ALH335K271A072

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 275V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 18mm Height: 33mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 275V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 18mm Height: 33mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH335K271A072 is an AC filter capacitor designed for harsh environments, rated at 275 Vac and 3.3 µF with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 32.0 mm in length, 33.0 mm in height, and 18.0 mm in thickness. The part operates from -40 °C to 105 °C, with derating above 85 °C, and meets AEC-Q200 and IEC 61071 standards. It has a rated thermal resistance of 32.5 °C/W at 70 °C hot spot, an ESR of 5.7 mΩ at 10 kHz, and a peak dv/dt of 45 V/µs. The maximum rms current is 9 A at 10 kHz and 70 °C. The capacitor is self-healing, has an expected life of 100,000 hours at 70 °C, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ALH335K271A072 is an AC filter capacitor designed for harsh environments, rated at 275 Vac and 3.3 µF with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 32.0 mm in length, 33.0 mm in height, and 18.0 mm in thickness. The part operates from -40 °C to 105 °C, with derating above 85 °C, and meets AEC-Q200 and IEC 61071 standards. It has a rated thermal resistance of 32.5 °C/W at 70 °C hot spot, an ESR of 5.7 mΩ at 10 kHz, and a peak dv/dt of 45 V/µs. The maximum rms current is 9 A at 10 kHz and 70 °C. The capacitor is self-healing, has an expected life of 100,000 hours at 70 °C, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH335K271A072 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH335K271A072
Film Paper Film Capacitors ALH335K271A072
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 275V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 18mm Height: 33mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: —
  • Voltage AC: 275V
  • ESR: 6.2 mΩ
  • dV/dt: 40
  • Ripple Current: 9 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 18mm
  • Height: 33mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH335K271A072
AC Filter Capacitors for Harsh Environments 3.3µF 275V

AC Filter Capacitors for Harsh Environments 3.3µF 275V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH335K271A072
Film Capacitor ALH335K271A072
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH335K271A072-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH335K271A072-ND
Film Capacitors 338-ALH335K271A072-ND
3.3µF Film Capacitor 275V Polypropylene (PP) Radial

3.3µF Film Capacitor 275V Polypropylene (PP) Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH335K271A072 2002-ALH335K271A072 ALH335K271A072 338-ALH335K271A072-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105K500CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers