The AVE227M10X16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, rated for -40 °C to 85 °C operation with a 10 Vdc working voltage and 220 µF capacitance. It has a cylindrical case measuring 6.3 mm in diameter and 7.7 mm in length, with a tolerance of ±20% at 120 Hz and 20 °C. The part specifies a maximum dissipation factor of 0.24 at 120 Hz, a maximum ESR of 1.81 Ω at 120 Hz and 20 °C, and a ripple current rating of 130 mA at 120 Hz and 85 °C. It is designed for reflow soldering and has a load life of 2000 hours at 85 °C.
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.81Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 10V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE227M10X16T-F | AVE227M10X16T-F-ND | AVE227M10X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |