ATB106M050D058 is a 10 µF, 50 V aluminum electrolytic capacitor in a 5.0 mm diameter by 5.8 mm height package designed for filtering, bypass, and decoupling applications with a rated temperature range of -55°C to +105°C, a maximum impedance of 1.52 Ω at 100 kHz and 20°C, and a ripple current rating of 85 mA RMS at 100 kHz and 105°C. It complies with the ATB series specification of up to 5000 hours load life at 105°C.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10UF 20% 50V SMD
CAP ALUM 10UF 20% 50V SMD
CAP ALUM 10UF 20% 50V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB106M050D058 | ATB106M050D058 | 1572-ATB106M050D058DKR-ND | 1572-ATB106M050D058TR-ND | 2002-ATB106M050D058 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |