The ATB476M050 is a surface-mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 4.7 µF, operating within a temperature range of -55°C to +105°C. It has a maximum impedance of 4 Ω at 100 kHz and +20°C, and a ripple current rating of 95 mA at 100 kHz and +105°C. The device measures 5 mm in diameter and 5.4 mm in height. It supports a capacitance tolerance of +20% at 120 Hz and 20°C, and meets load life requirements of 5000 hours at 105°C with rated voltage. The part is designed for filtering, bypass, and decoupling applications and withstands soldering heat up to 250°C for 30 seconds. Its dimensions and performance characteristics align with the ATB series specification for low impedance and extended life applications.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 50V SMD
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.39Ohm @ 120Hz 5000 Hrs @ 105°C
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M050 | 2002-ATB476M050 | ATB476M050 | 1572-ATB476M050DKR-ND | 1572-ATB476M050TR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |