The ATB107M6R3 is a 100 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter-length dimension of 6.3 mm × 5.4 mm and operates within a temperature range of -55°C to +105°C. The capacitor exhibits a maximum impedance of 0.52 Ω at 100 kHz and 20°C, with a maximum ripple current of 240 mA at 100 kHz and 105°C. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, and has a load life of 5000 hours at 105°C with rated voltage applied. The part is rated for surge voltage up to 7.9 VDC and maintains low impedance characteristics across the series.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB107M6R3 | ATB107M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |