The AMP00175C33S is a high-reliability, three-phase power factor correction capacitor in the AeroPower™ AMP0 series, designed for harmonic-rich environments. It features a vacuum-impregnated metallized polypropylene construction with a rugged welded case, rated for 480 VAC at 60 Hz, with a reactive power capacity of 17.5 KVAR and a harmonic-optimized design. The unit measures 3.75 x 4.56 x 10.5 inches and weighs 7.8 pounds. It operates within a temperature range of -40°C to +55°C and includes built-in discharge resistors. The capacitor meets UL, cUL, and IEC standards for safety and performance, with an over-current rating up to 150% and over-voltage tolerance up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00175C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |