The AHA477M16G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a maximum ripple current of 340 mA at 120 Hz and 105 °C. It has a case code G with a diameter of 10 mm and a height of 10.2 mm. The capacitor operates from -55 °C to +105 °C, complies with AEC-Q200, and has a load life of 2000 hours at 105 °C. Its ESR is 0.7 Ω at 120 Hz and 20 °C, and it features a black square marking for RoHS compliance.
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 105°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777755-AHA477M16G24T
Series: AHA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 700 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Family Name: AHA
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 340mA @ 120Hz
Ripple Current - High Frequency: 578mA @ 10kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): 477AVD016MGE; RV-16V471MH10U-R; NASE471M16V10X10.5LB
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AHA477M16G24T-F | AHA477M16G24T-F-ND | 777755-AHA477M16G24T-F | AHA477M16G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Capacitors - AHA477M16G24T-F | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |