Cornell Dubilier Film Capacitors ALH106K251B084

Description
10UF 250VAC 42.5X40X20MM LS=37.5
Datasheet
Description
10UF 250VAC 42.5X40X20MM LS=37.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH106K251B084 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH106K251B084
Film Capacitors ALH106K251B084
10UF 250VAC 42.5X40X20MM LS=37.5

10UF 250VAC 42.5X40X20MM LS=37.5

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7897
Cap, Aec-Q200, 10Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7897
CAP, AEC-Q200, 10UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH106K251B084 58AJ7897
Product Name Film Capacitors Cap, Aec-Q200, 10Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers