ATB337M035 is a 330 µF aluminum electrolytic capacitor rated for 35 VDC with a maximum impedance of 0.12 Ω at 100 kHz and 105°C, and a rated ripple current of 850 mA. It has a case size of 10 × 10.2 mm and is rated for 5000 hours of load life at 105°C with rated voltage. The operating temperature range is -55°C to +105°C.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 35V SMD
CAP ALUM 330UF 20% 35V SMD
CAP ALUM 330UF 20% 35V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M035 | ATB337M035 | 1572-ATB337M035DKR-ND | 1572-ATB337M035TR-ND | 2002-ATB337M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |