AMP0005D33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications. It uses vacuum-impregnated metallized polypropylene in a compact oil-filled or dry configuration, rated for 240 VAC, 60 Hz, with a reactive power rating of 5 KVAR and a capacitance of 230.3 µF. The component measures 3.75 x 4.56 x 6 inches and weighs 4.5 lbs. It supports an over-current rating up to 150%, an over-voltage rating up to 120%, and operates within a temperature range of -40°C to +55°C. The capacitor includes discharge resistors and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0005D33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |