Cornell Dubilier Film Capacitors ALH205K251A032

Description
2UF 250VAC 32X22X13MM LS=27.5
Datasheet
Description
2UF 250VAC 32X22X13MM LS=27.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH205K251A032 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH205K251A032
Film Capacitors ALH205K251A032
2UF 250VAC 32X22X13MM LS=27.5

2UF 250VAC 32X22X13MM LS=27.5

Supplier's Site Datasheet
Cap, Aec-Q200, 2Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7909
Cap, Aec-Q200, 2Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7909
CAP, AEC-Q200, 2UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 2UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH205K251A032 58AJ7909
Product Name Film Capacitors Cap, Aec-Q200, 2Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 2 microF 2 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers