Cornell Dubilier Aluminum Electrolytic AVE226M16C12T-F

Description
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 44 mA @ 120 Hz, 85°C ESR: 15.07 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 44 mA @ 120 Hz, 85°C ESR: 15.07 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE226M16C12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 22 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 5 mm and a length of 5.3 mm, housed in case size C. The capacitor operates from −40 °C to +85 °C, supports a rated ripple current of 44 mA at 120 Hz and 85 °C, and has a maximum ESR of 15.07 Ω at 120 Hz and 20 °C. It is rated for 2000 hours of load life at 85 °C, with a dissipation factor of 0.20 at 120 Hz and 20 °C.

Datasheet Summary
Powered by GS/AI

The AVE226M16C12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 22 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 5 mm and a length of 5.3 mm, housed in case size C. The capacitor operates from −40 °C to +85 °C, supports a rated ripple current of 44 mA at 120 Hz and 85 °C, and has a maximum ESR of 15.07 Ω at 120 Hz and 20 °C. It is rated for 2000 hours of load life at 85 °C, with a dissipation factor of 0.20 at 120 Hz and 20 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE226M16C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE226M16C12T-F
Aluminum Electrolytic AVE226M16C12T-F
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 44 mA @ 120 Hz, 85°C ESR: 15.07 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 44 mA @ 120 Hz, 85°C
  • ESR: 15.07 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1795-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1795-1-ND
Aluminum Electrolytic Capacitors 338-1795-1-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1795-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1795-2-ND
Aluminum Electrolytic Capacitors 338-1795-2-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE226M16C12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE226M16C12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE226M16C12T-F
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE226M16C12T-F 338-1795-1-ND AVE226M16C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers