The AMP0006D33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, constructed with vacuum-impregnated metallized polypropylene in a compact oil-filled or dry configuration. It has a reactive power rating of 6 KVAR at 240 VAC, 60 Hz, with a capacitance of 276.3 µF and a rated RMS current of 14.4 A. The capacitor measures 3.75 x 4.56 x 6.38 inches and weighs 4.7 lbs. It operates within a temperature range of -40°C to +55°C, supports an over-voltage rating of 120%, and includes integrated discharge resistors. This part meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards, with a life rating of up to 200,000 hours and total losses below 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0006D33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |