The AMP00125I33S is a high-harmonic application power factor correction capacitor in the AeroPower™ AMP0 series, constructed with vacuum-impregnated metallized polypropylene and designed for three-phase delta-connected systems. It is rated for 12.5 KVAR at 600 VAC, 60 Hz, with a capacitance of 92.1 µF and an RMS current of 12 A. The unit measures 3.75 x 4.56 x 8.25 inches and weighs 6.2 lbs. It supports over-current operation up to 150% and operates within a temperature range of -40°C to +55°C. The capacitor includes internal discharge resistors and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00125I33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |