The AMP00025D33S is a single-phase and three-phase power factor correction capacitor from the AeroPower™ series, designed for high reliability applications. It features a vacuum-impregnated metallized polypropylene construction in a compact oil-filled or dry configuration, with dimensions of 3.75 x 4.56 x 5 inches and a weight of 3.7 lbs. Rated for 240 VAC at 60 Hz in a three-phase delta connection, it provides 2.5 KVAR reactive power compensation with a capacitance of 115.1 µF and a rated RMS current of 6 A. The capacitor has a capacitance tolerance of 0 to +15%, operates within a temperature range of -40°C to +55°C, and includes built-in discharge resistors. It complies with UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00025D33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |