Cornell Dubilier Aluminum Electrolytic Capacitors AHD225M50B12T

Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 90.4Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 90.4Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHD225M50B12T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHD225M50B12T-ND
Aluminum Electrolytic Capacitors AHD225M50B12T-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 90.4Ohm @ 120Hz 5000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 90.4Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number AHD225M50B12T-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details