Cornell DubilierFilm Paper Film CapacitorsAREM10610K2PKZZ
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 100V
Voltage AC: 63V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 18.5mm
Length: 33mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 100V
Voltage AC: 63V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 18.5mm
Length: 33mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
AREM10610K2PKZZ is an axial leaded metallized polyester film capacitor designed for general-purpose blocking, coupling, and filtering applications. It has a capacitance of 10.0 µF, a DC voltage rating of 100 V, and an AC voltage rating of 63 V. The capacitor measures 18.5 mm in diameter and 33 mm in length, with a wire diameter of 1.02 mm. It is certified to UL 94 V0 and IEC 695-2-2 standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
AREM10610K2PKZZ is an axial leaded metallized polyester film capacitor designed for general-purpose blocking, coupling, and filtering applications. It has a capacitance of 10.0 µF, a DC voltage rating of 100 V, and an AC voltage rating of 63 V. The capacitor measures 18.5 mm in diameter and 33 mm in length, with a wire diameter of 1.02 mm. It is certified to UL 94 V0 and IEC 695-2-2 standards and is RoHS compliant.