The ATB337M016 is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 330 µF and a maximum impedance of 0.16 Ω at 100 kHz and +105°C. It supports a maximum ripple current of 600 mA at 100 kHz and +105°C, and is packaged in a 10 mm diameter by 10.2 mm length cylindrical case. The capacitor operates within a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part complies with standard stability and lifetime specifications including leakage current limits and resistance to soldering heat.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB337M016 | ATB337M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |