Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (1012521) COUPLING HOUSING, WITH SINGLE LOCKING LATCH, 1 OUTLET, STRAIGHT, M25, 68 MM, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (1012538) PANEL MOUNTING BASE COM, WITH SINGLE LOCKING LATCH, MATERIAL: PA, HEIGHT: 18.5 MM, CABLE GLAND: NONE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (1407621) PANAL MOUNTING BASE, HEAVYCON EVO SERIES, 30.5 MM HEIGHT, 53 MM WIDTH, 80-5 MM LENGTH, 0.5-1.7 NM TORQUE, B6 SIZE, SINGLE LOCKING LATCH. FREE 2 YEAR RADWELL WARRANTY | |
| (1407625) COUPLING HOUSINGS B6, WITH SINGLE LOCKING LATCH, MATERIAL: PA, CABLE OUTLETS: 1, STRAIGHT/LATERAL, HEIGHT: 90 MM, CABLE GLAND: NONE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (1407642) HOUSING, FOR SINGLE LOCKING LATCH, CABLE OUTLETS: 1. FREE 2 YEAR RADWELL WARRANTY | |
| (1407655) ,COUPLING HOUSINGS B16, WITH DOUBLE LOCKING LATCH, MATERIAL PA, CABLE OUTLETS 1, STRAIGHT/LATERAL, HEIGHT 84 MM, CABLE GLAND NONE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (1408465) HEAVYCON MALE INSERT, 10A, 250V . FREE 2 YEAR RADWELL WARRANTY | |
| (1414358) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 3, POWER CONTACTS: 3, CONTROL CONTACTS: 0, PIN, CRIMP CONNECTION, 500 V, 40 A, 1.5 MM2 ... 6 MM2, APPLICATION: POWER. FREE 2... | |
| (1414371) CONTACT INSERT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| (1417296) CONTACT INSERT MODULE, HC-M-02 SERIES, 690 V, 70 AMP, 6 KV SURGE RATE, 6 MM CONTACT DIA, 16-4 AWG CONNECTION, 2 POSITION, 2 POWER CONTACT, AXIAL SCREW CONNECTION. FREE... | |
| (1424220) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 4, POWER CONTACTS: 4, CONTROL CONTACTS: 0, SOCKET, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ...6 MM 2, APPLICATION: POWER. FREE... | |
| (1424221) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 4, POWER CONTACTS: 4, CONTROL CONTACTS: 0, PIN, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ... 6 MM 2, APPLICATION: POWER. | |
| (1424222) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 2, POWER CONTACTS: 2, CONTROL CONTACTS: 0, SOCKET, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ... 6 MM 2, APPLICATION: POWER. | |
| (1584130) HC-DD108-I-CT-F. FREE 2 YEAR RADWELL WARRANTY | |
| (1584428)CONNECTOR CONTACT INSERT, HEAVYCON, FEMALE, 40POSITION, CRIMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (1585281), CONTACT INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| (1590354) CABLE CONNECTOR, STRAIGHT, SCREW LOCKING, M27, NUMBER OF POSITIONS: 26, TYPE OF CONTACT: SOCKET, SHIELDED: YES, DEGREE OF PROTECTION: IP67, CABLE DIAMETER RANGE: 2 MM ... 14.5 MM, NUMBER... | |
| (1600001) ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| (1646175), CABLE GLAND, M40 METAL SCREW CONNECTION, 8 MM THREAD LENGTH, W/ STRAIN RELIEF CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| (1663501) PNEUMATIC SOCKET, 4MM INNER DIA, . FREE 2 YEAR RADWELL WARRANTY | |
| (1676860) ,CODING SOCKET FOR CODING UP TO 16 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| (1677050) HEAVYCON FEMALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| (1679485) HEAVYCON MALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| (1679537) HEAVYCON FEMALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| (1687587) NPT ADAPTER, IP68, UP TO 5 BAR, INCL. O-RING SEAL, M40 TO 1 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| (1687875) HEAVYCON MALE INSERT, WITH 10 CONTACTS, SPRING CAGE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (1772492) HEAVYCON FEMALE INSERT, INSERT FEMALE 40POSITION CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| (1772515) HEAVYCON FEMALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| (1773080) HEAVYCON MALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| (3247983) ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| (5601989) DATA FRONT PLATE, 120 VAC. CONNECTOR PROGRAMMIG PORT. FREE 2 YEAR RADWELL WARRANTY | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| 125 VAC 15A NEMA 5-15R INDUSTRIAL GRADE WHITE STRAIGHT BLADE SINGLE RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| 125 VAC 20A NEMA 5-20R HOSPITAL GRADE RED STRAIGHT BLADE DUPLEX RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, TAMPER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| 125 VAC 20A NEMA 5-20R SPECIFICATION GRADE IVORY STRAIGHT BLADE FOURPLEX RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, IMPACT RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| 125 VAC 20A NEMA 5-20R SPECIFICATION GRADE IVORY STRAIGHT BLADE SINGLE RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, CORROSION, HEAT & IMPACT RESISTANT. FREE 2 YEAR RADWELL... | |
| 125 VAC, 15 AMP, 1-15P NEMA, VALISE, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 2 WIRE, 1 PHASE, 1/2 HP, NYLON, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| 125 VAC, 15 AMP, ML-1R NEMA, UNGROUNDED RECEPTACLE 2 POLES, 2 WIRE, FEMALE END, BLACK, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 125 VAC, 20 AMP, 5-20P NEMA, ANGLED, SELF GROUNDING, COMMERCIAL, INDUSTRIAL GRADE PLUG 2 POLE, 3 WIRE, 1 PHASE, 1 HP, NYLON, BLACK, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.325 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK PLUG 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.36 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 125/250 VAC, 50 AMP, 10-50R NEMA, STRAIGHT, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE CONNECTOR 3 POLE, 3 WIRE, 1 PHASE, 3 HP, NYLON, BLACK, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 1648335, CONTACT INSERT, MALE, 24 + PE POSITION, SIZE B24, 16AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| 1687480, HEAVYCON MALE INSERT, 32POSITION, 20-12AMG. FREE 2 YEAR RADWELL WARRANTY | |
| 250 VAC 50A NEMA 6-50R INDUSTRIAL GRADE BLACK STRAIGHT BLADE SINGLE RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 250 VAC, 15 AMP, L6-15R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| 4-PLEX HG RECEPTACLE, 15A 125V, 5-15R, RD. FREE 2 YEAR RADWELL WARRANTY | |
| 4-PLEX RECEPTACLE, 20A 125V, 5-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ADAP, 15A125V CROW FOOT TO 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, ALUMINUM, FOR EVO HOUSING, M40 THREAD, 13MM LENGTH INTERNAL THREAD, TORQUE: 18 NM. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, FOR EVO HOUSING SERIES, PLASTIC MATERIAL, BAYONET LOCK, M40 THREAD, BLACK, 1414246. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE CONNECTOR CAPS & COVERS, DUST CAP, GRAY, PA GF, 9 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| BOLT CONNECTION TERMINAL BLOCK, NOMINAL VOLTAGE: 1500 V, NOMINAL CURRENT: 192 A, CONNECTION METHOD: BOLT CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7-5/NS 35/15, DIRECT SCREW CONNECTION, COLOR: GRAY. FREE 2... | |
| BOOT FOR PLUG, WEATHERPROOFING ACCESSORY, BLACK, 15/20A SB, SHORT, ELASTOMER, SEAL-TITE TRIPLE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BOOT, IP55, 3-WIRE PLUG & CONNECTOR BODIES, ACCESSORY TYPE:WEATHERPROOF BOOT, FOR USE WITH:20 & 30A 3-WIRE PLUGS AND CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| BRYANT Electrical Products HBL5292 | |
| BRYANT, HBL5747IV, RACEWAY, 1G BOX, SHAL, 4-1/2IN LENGTH, 2-13/16IN WIDTH, 1-3/8IN HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSY., MINI-QUICK SERIES, FEMALE PLUG, STRAIGHT MOLDED PLUG, PLATED BRASS COUPLING NUT, 3P, 6 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, WITH BAYONET, EVO PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GROMET W/GASKET 32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE WAY, 1 SP, HORIZ CABLE, MGR D-RIN. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR RECEPTACLE, 4 POSITION PANEL, 4 CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; PRODUCT RANGE:-; GENDER:PLUG; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:PIN; CONTACT TE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, PIN/SLEEVE, 30 AMP, 3 PHASE, 480 VAC, 3 POSITION, 4 WIRE, MALE PLUG, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, TWIST LOCK, MIDGET VALISE, PLUG, 15AMP, 2 POLE, 125V, 3WIRE, CONNECTOR TYPE:POWER ENTRY, BLACK, NEMA ML-2P. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMP GROUND ROD, 5/8 IN ROD DIA, 1/2 INCH WRENCH SIZE, 150 IN LB TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| CODING PEG FOR CODING UP TO 16 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING PLUG TELEPHONE 50AMP 3POLE 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ALUMINUM SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY NEMA5-20R 125V 20A 90 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, 10/15AMP, 125/250VAC, NON NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, 10AMP/250V, 15AMP/125V, 3POLE, 3WIRE,FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, 20 AMP, 600V AC, 3 POLE, 4 WIRE, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, FEMALE, 20 AMP, 125 VAC, 2 POLE, 3W, STRAIGHT BLADE, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, FEMALE, BLACK, NYLON, 15 AMP, 250 VAC, SCREW TERMINAL, 2 POLE, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, TWIST LOCK, 50 AMP, 250 VDC, 600 VAC, 3 POLE, 4 WIRE, INSULATED, BLACK/WHITE, CORD MOUNTED, REPLACES 7764C. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY, TWIST-LOCK, 15AMP, 250V, NEMA L6-15R, YELLOW / WHITE, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, QUICK DISCONNECT, MINI-QUICK, STRAIGHT FEMALE PLUG, 15 AMPS, 600 VOLTS, 16 AWG, 2 POLE, BLACK, 12 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FEMALE 20AMP 600V 4KV 16POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD 72X43X60MM PG21. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOOD TOP ENTRY HDC ROCKSTAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING / AUTOMOTIVE, HD36 SERIES, BAYONET COUPLING, WIRE-TO-WIRE, 21 POSITIONS, SHELL SIZE 18, PLG / 21P / AL / N / 20 / P, SEALABLE, CABLE MOUNT / FREE-HANGING,... | |
| CONNECTOR HOUSING BASE 1LEVER SIZE-5. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING, SIDE ENTRY, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT HEAVY DUTY BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT MALE 16AMP 10PIN 500V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT MALE 24POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR POLARIZED LOCKING 3POLE 4WIRE 50AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE, LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP BODY, 15 AMP, 250 V, 2-POLE, 3-WIRE GROUNDING, NEMA L6-15R, BLACK/WHITE COLOR, NYLON, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TERMINAL ADAPTER 24POSITION 2.5MM 400V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TWIST LOCK, 30A, 600VAC, 30A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 15 POSITION, 2 ROW, FEMALE SOCKET, 3 A, 400 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 6 POSITION . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HD SERIES, UNFILTERED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HOUSING FOR FEMALE TERMINALS, WIRE TO WIRE, 31 POSITION, 1.59 MM MATING DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HOUSING FOR MALE TERMINALS, 21 POSITION, SEALABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LOCKING DEVICES, TWIST-LOCK, FEMALE CONNECTOR BODY, 15 AMP, 277 VAC, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LOCKING, 15AMP, 120VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LOCKING, FEMALE, 3 POLE, 3 WIRE, 30 AMP, 125/250 VAC, TWIST-LOCK, INSULGRIP, POLARIZED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE INSERT, HS6 SERIES, 6-POSITION,SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PIN/SLEEVE, 3-PHASE, 3P4W, 16/20A, 250V, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG, PIN/SLEEVE, WATERTIGHT, 60AMP, 480V, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, 15 AMP, BLACK, STAINLESS STEEL BODY, 250 V, MIDGET TWIST-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, PLUG, 15 AMP, YELLOW, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, PLUG, 15AMP, CONNECTOR TYPE:POWER ENTRY, CONNECTOR COLOUR:YELLOW, CONNECTOR BODY MATERIAL:NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, PLUG, 15AMP, CONNECTOR TYPE:POWER ENTRY,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT BLADE, FEMALE BODY, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2-POLE, 3-WIRE GROUNDING, 20 AMP, 250 V, 6-20R, BLACK/WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TWIST-LOCK, INSULGRIP, 50AMP, 250VDC / 600VAC, 3 POLE, 4 WIRE GRND. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WATER TIGHT, PIN AND SLEEVE, IEC 309 CONFIGURATION, 3 POLE, 4 WIRE GROUNGIND, 63 AMP, 380/415 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT CABLE FEED-THROUGH, CIRCULAR CONNECTOR, 1644012, CABLE FEED-THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT MODULE, 4 CONTACTS, SOCKET, SOLDERING AND CRIMP CONNECTION, 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT MODULE, HC-M-02 SERIES, 830 V, 40 AMP, 8 KV SURGE RATE, 4 MM CONTACT DIA, 12-10 AWG CONNECTION, 2 POSITION, 2 POWER CONTACT, AXIAL SCREW CONNECTION, WAF 2... | |
| CONTACT INSERT MODULE, NUMBER OF POSITIONS: 5, POWER CONTACTS: 5. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT MODULE, NUMBER OF POSITIONS: RJ45, TYPE: RJ45, SOCKET, 48 V, 1 A, APPLICATION: DATA, GENDER CHANGER, (1419886). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT, 1585252, NUMBER OF POSITIONS: 3+PE, SIZE: D7, NUMBER OF CONNECTIONS PER POSITION: 1, PIN, PUSH-IN CONNECTION, 230-400 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT, 3+PE POSITION, D7, 1 CONNECTION PER POSITION, PUSH-IN CONNECTION, 230/400V, 10A, (1585265). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT, FOR INDUSTRIAL CONNECTORS BUS, 10 POLES, 250 V, 10 A, CRIMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT, MALE, 500V, 16AMP, 10WAY, SCREW TERMINALS, STRIAGHT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT INSERT, NUMBER OF POSITIONS: 10+PE, SIZE: B6, POWER CONTACTS: 10, CONTROL CONTACTS: 0, NUMBER OF CONNECTIONS PER POSITION: 1, PIN, PUSH-IN CONNECTION, 500 V, 16 A, 1014418. FREE 2... | |
| CORDSET, SINGLE ENDED, MINI-QUICK CONNECT, FEMALE ANGLE PLUG, CONNECTOR TYPE: RIGHT ANGLE, 5 POLE, 6 FT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING HOUSING SINGLE LOCK LATCH SCREW CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| COVER SINGLE POLE SNAP BACK. FREE 2 YEAR RADWELL WARRANTY | |
| COVERING HOOD, LENGTH 115.2 MM, WIDTH 40.8 MM, HEIGHT 67.7 MM, COLOR GRAY, (3247970). FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB PORT 16PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DEAD FRONT ANGLE PLUG, 4 POLE, 20A, 120 / 208 VAC, 3 PHASE,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,REPLACED BY 1584402 ( HC-D 25-I-CT-F ) 10A,250V, HEAVYCON FEMALE INSERT, (1772405) . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1773077, HEAVYCON, FEMALE INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE GLAND, WITH HOOD, SIZE 12, PG36, LOCKING CLIP ON BASE BOTTOM, METAL HOUSING MATERIAL, POWDER COATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, 4WIRE, ARMORED, 10AMP/600VAC, 20AMP/250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR COMPONENT, RJ45 CAT5 FEMALE/FEMALE, 120 VAC OUTLET, PROTECTIVE COVER, LOCKING LATCH, (5600573), (REPLACED BY 1415758). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR INSERT, FEMALE, 10 POSITIONS, SCREW CONNECTION, 500V, 16 AMP, COOL WHITE, (1771202), REPLACEMENT: HC-B 10-I-UT-F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR METAL CABLE M25 11-16MM CABLE IP68. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, HEAVYCON SERIES, FEMALE, 16 POSITION, SCREW TERMINATION, 600 V, 10 AMP, D25 SIZE, POLYAMIDE HOUSING MATERIAL, 1677005. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE INSERT, 6 PIN, 16 AMP, 400 VAC, 1771037, REPLACED BY HC-B 6-I-UT-M (1648115). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, WATERTIGHT, PIN AND SLEEVE, INSULATED NON-METALLIC HOUSING, COLOR CODED HOUSINGS BY VOLTAGE FOR EASY IDENTIFICATION, CORROSION-RESISTANT SELF-CLOSING GASKETED COVER, 3 POLE, 4 WIRE GROUNDING, 32AMP, 280/415VAC. | |
| DISCONTINUED BY MANUFACTURER, COVER, SIDE ENTRY, SINGLE, LOCKING, 43X120MM, REPLACED BY 1460202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEMALE INSERT, HEAVYCON, BB32 SERIES, 32 POSITION, 16 AMP, 500 VAC, 6 KV, CRIMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HDC 32B TSLU 1PG29V, HDC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HDC INSERT, MALE, 16AMP, 400V, 3 POLE, SIZE 1, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY PRODUCTS, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, MALE, PLUG, 125A 380-415V, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, RED, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVYCON FEMALE INSERT, 6 PIN, RATING 600V AT 16 AMP, SCREW TERMINAL,(1771011). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IEC PIN AND SLEEVE DEVICE, INDUSTRIAL GRADE, FEMALE, RECEPTACLE, 16 AMP, 380-415 VAC, 3-POLE, 4- WIRE GROUNDING, TERMINAL SCREWS, RED, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSERT CONNECTOR, MALE, 600 VAC, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG CORD GRIP, STRIAGHT BLADE, 20 AMP, 2 POLE, 125 V, 3 WIRE, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONNECTOR, 400/6KV/3, 600VAC, 6FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE DUPLEX, 15AMP, 125V, IVORY NEMA5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 20AMP, 250V, PORCELAIN, TWIST-LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, DUPLEX, 15 AMP, 125 V, 2 POLE, NEMA 5-15R, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, SINGLE TWIST LOCK, 15 AMP, 125V AC, 2 POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RIBBON CABLE, AWG,300V, 2 FEET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIGHT BLADE DEVICES, RECEPTACLES, DUPLEX, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 15A 125V, 5-15R, BROWN, SINGLE PACK.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, COMMERCIAL/INDUSTRIA L GRADE, 2-POLE 3-WIRE GROUNDING, SIDE WIRED, 20A 125V, 5-20R, BROWN, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TWIST-LOCK DEVICES, CONNECTOR, TWIST-LOCK, INSULGRIP, FEMALE, 15 AMP, 125V, 2-POLE 3-WIRE GROUNDING, NEMA L5-15R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATERTIGHT MALE PLUG, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, MALE, PLUG, 16A 380-415V, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATERTIGHT PLUG, IEC PIN AND SLEEVE DEVICE, INDUSTRIAL GRADE, MALE, 63A 380/415V, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, RED, HIGH AMPACITY CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT INSERT, 16AMP, 500-600V, 16PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DUP RCPT, HG, 20A 125V, 5-20R, BR. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX GROUNDING RECEPTACLE, 2 POLE, 3 WIRE GROUNDING, 15 AMP, 250 VOLT, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, 125VAC, 20A, 125V, 5-20R, GY, 3-WIRE, 2-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, 15 A, 125V, BACK / SIDE WIRED, . FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, 15AMP, 2P, 277V, STRAIGHT BLADE, BROWN BACK, SIDE WIRED, NEMA, 7-15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, INDUSTRIAL GRADE, 15A 125V, 5-15R, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, INDUSTRIAL GRADE, 20A 250V, 6-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, INT GRD, 15A 125V, 5-15R, IV. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, LOCKING, 2 POLE, 3 WIRE, GROUNDING, 10 AMP 250 VAC, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, TAMP-RES, 15A 125V, 5-15R, BR. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, IV. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, WH. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX SPD RECEPTACLE, 15A 125V, 5-15R, BL. FREE 2 YEAR RADWELL WARRANTY | |
| EPIC CONNECTORS Components H-D64-B | |
| FEMALE CONNECTOR, MIDGET TWIST LOCK, 2 POLE, 2 WIRE, 10 AMP, 250V 15A 125V. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RECEPTACLE, INDUSTRIAL GRADE, 20A, 3-PHASE, 120/208V AC, 4-POLE, 5-WIRE GROUNDING, TERMINAL SCREWS, BLUE, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED INLET 2P 2W 20AMP 250V TWIST LOCK SS. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED INLET, PLUG, TWIST LOCK, 2POLE, 3WIRE, 15AMP, 125V, L5-15P, WHITE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED LOCKING INLET, TWIST-LOCK VARILOAD, 20 AMP, 3-PHASE, 120/208V AC,- 400HZ, 4-POLE, 5-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, WHITE NYLON, UNIQUE CENTER PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED RECEPTACLE, 2POLE, 3WIRE GROUNDING, 15AMP, 125V, SS CASING, BROWN PHENOLIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED RECEPTACLE, 2POLE, 3WIRE GROUNDING, 15AMP, 277VAC, SS CASING, BROWN PHENOLIC . FREE 2 YEAR RADWELL WARRANTY | |
| FLG-RECEPTACLE, 15A 250V, 6-15R, BR. FREE 2 YEAR RADWELL WARRANTY | |
| FLGD RECEPTACLE, 15A 125V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| FLUSH MOUNTING LOCKING RECEPTACLE, MPN: 3720 NEMA NUMBER: L24-20R , 20 AMP, 347 VOLT, NEMA L24-20R, 2P, 3W, INDUSTRIAL GRADE, GROUNDING - BLACK, FOR CANADA ONLY. FREE 2 YEAR RADWELL... | |
| FLUSH RECEPTACLE, TWIST-LOCK, INDUSTRIAL, 30 AMP, 3-PHASE DELTA 250 VAC, 3-POLE 4-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY CONNECTOR INSERT MODULE 3POS. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY CONNECTOR, FEMALE INSERT, 16 POSITION, SCREW CONNECTION, B16 SERIES,600V,13A MAX,22-14AWG, (1648241). FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, 16 AMP, 500 V, B6 SIZE, 6 PIN, 6 KV, 5 KA, -40 TO 125 DEGREE C, (1407728). FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY PRODUCTS, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE CONNECTOR BODY, 60A 3-PHASE DELTA 250V AC, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, BLUE, WATERTIGHT, HBL460C9WLT HBL460C9WP. FREE 2 YEAR... | |
| HEAVY DUTY PRODUCTS, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, REPLACEMENT PARTS, MOUNTING FEET, FOR MECHANICAL INTERLOCK GRAY, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY PRODUCTS, INSULGRIP PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, CONNECTOR BODY, 60A 600V AC, 3-POLE 4-WIRE GROUNDING STYLE 2, TERMINAL SCREWS GRAY AND BLACK. FREE 2 YEAR RADWELL... | |
| HEAVY DUTY RECEPTACLE, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE RECEPTACLE, 20A 3-PHASE DELTA 600V AC, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, BLACK, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY-DUTY CONTACT PIN CONNECTOR, CRIMP CONTACT, HE, HEE, HQ, MIXMATE, FEMALE, CONDUCTOR CROSS-SECTION, MAX.: 4, TURNED, COPPER ALLOY, 1651510000, (PRICE/PK OF 100) HDC-C-HE-BM4.0AU. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON EVO SLEEVE HOUSING, EMC VERSION, WITHOUT POWDER COATING, WITH BAYONET FLANGE FOR EVO SCREW CONNECTION, B24, FOR DOUBLE LOCKING LATCH, HEIGHT: 88 MM, WITHOUT EVO SCREW CONNECTION. FREE 2... | |
| HEAVYCON EVO SLEEVE HOUSING, PLASTIC, WITH BAYONET FLANGE FOR EVO SCREW CONNECTION, B6, FOR SINGLE LOCKING LATCH, HEIGHT: 60.5 MM, (1407619) HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON FEMALE INSERT, A3 SERIES, 3-POS., SCREW CONNECTION WITHOUT WIRE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON FEMALE INSERT, HS2 SERIES, 2+PE-POS., AXIAL SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON FEMALE INSERT, HS6 SERIES, SCREW CONNECTION, NUMBERING FROM 7-12. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON MALE INSERT, (1584936), B24 SERIES, 24 PINS, 16AMP, 600V, 14-22AWG, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON MALE INSERT, A4 SERIES, 4-POS, SCREW CONNECTION WITHOUT WIRE PROTECTION, WITH IP65 SEALING SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON PIN INSERT, B24 SERIES, 24-POS., 25-48 PRINTED, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVYCON SOCKET INSERT, B6 SERIES, 6 + PE-POS., PUSH-IN CONNECTION, PN (1407727). FREE 2 YEAR RADWELL WARRANTY | |
| HOOD CONNECTOR SIZE-7 SIDE LOCKING CLAMP ON LOWER. FREE 2 YEAR RADWELL WARRANTY | |
| HOSE CONNECTION VACUUM BREAKER, 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL , CONNECTOR, POWER ENTRY, PLUG, 20A, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL , HBL5288, PLUG, FLANGED INLET, 15AMP, 125V, 3WIRE, GROUNDING,. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL , HBL7311, PLUG, TWIST-LOCK, 20AMP, 125/250VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL , HBL976, RECEPTACLE, ADD-A-DEPTH RING 3X2IN. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL, HBL7417-BG, HBL7417BG, RECEPTACLE, ON A ROUND, 20AMP/250V, 10AMP/600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL, HBL7418B, COVER, CAST ALUMINUM PLATE, WEATHERPROOF 1.40INCH. FREE 2 YEAR RADWELL WARRANTY | |
| HYDROCRAFT Components HC-BP-12 | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 3P4W, 16A 380-415V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 3P4W, 30A, 3P, 600V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 4P5W, 20A 277/480V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 4P5W, 30A 347/600V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 4P5W, 30A, 277/480V,4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, 4P5W, 60A 277/480V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, CONNECTOR, 3P4W, 100A 600V, S2. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONNECTOR, PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE/HEAVY DUTY, 3 POLE/4 WIRE, 100 AMP, 3-PHASE 600 VAC, CORD MOUNTED, INSULATED BODY, NEMA 4X/ IP69K, WATERTIGHT CONNECTOR BODY. FREE 2 YEAR... | |
| INDUSTRIAL GRADE NON-SHROUDED LOCKING PLUG, 15A, BLACK; NEMA CONFIGURATION: L6-15P. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL GRADE RECEPTACLE, FEMALE, 60 AMP, 3-PHASE DELTA 250VAC, 3-POLE 4-WIRE GROUNDING, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LOCKING DEVICE, METAL COVER, TWIST-LOCK, 15 AMP, SCREW TERMINAL, PANEL MOUNT RECEPTACLE, MOUNTED TO 4 IN BOX COVER, 2 POLE, SINGLE PHASE, 125 VAC, 3 WIRE GROUNDING, L5-15R NEMA... | |
| INLET FLANGED 30A 250/600V 4POLE 5WIRE TWIST LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| INLET FLANGED MINI TWISTLOCK 10AMP/250V 15AMP/125V. FREE 2 YEAR RADWELL WARRANTY | |
| IVORY STRAIGHT BLADE SINGLE RECEPTACLE, 250 VOLT AC, 15 AMP, NEMA 6-15R SPECIFICATION GRADE, 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| KELLEMS Components HBLRFT1 | |
| KELLEMS Electrical Products HBL3226 | |
| KELLEMS Electrical Products HBL420C9W | |
| KELLEMS Electrical Products HBL45215 | |
| KELLEMS Electrical Products HBL460R9W | |
| KELLEMS Electrical Products HBL4700 | |
| KELLEMS Electrical Products HBL4710 | |
| KELLEMS Electrical Products HBL4729C | |
| KELLEMS Electrical Products HBL516C1W | |
| KELLEMS Electrical Products HBL5266C | |
| KELLEMS Electrical Products HBL5269C | |
| KELLEMS Electrical Products HBL5352I | |
| KELLEMS Electrical Products HBL69W76 | |
| KELLEMS Electrical Products HBL7410B | |
| KELLEMS Electrical Products HBL7411C | |
| KELLEMS Electrical Products HBL7413C | |
| KELLEMS Electrical Products HBL7485V | |
| KELLEMS Electrical Products HBL7580G | |
| KELLEMS Electrical Products HBL7594V | |
| KELLEMS Electrical Products HBL8809C | |
| LAMP RECEPTACLE W/COVER & LEAD WIRES 660WATT 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LKG PLUG, V-LOAD, 4P5W, 30A 600V,3 C-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LKG RECEPTACLE, MDGT, 3P3W, 10A250V 15A125V. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING ANG PLUG, 15A 250V, L6-15P, B/W. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING ANG PLUG, 15A 277V, L7-15P, B/W. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, 2P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, 30A 3PH 250V, 3 POLE, 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, CM, 15A 277V L7-15R. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, MIDGET 15A 125V, MALE-2R. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, VARILOAD, 4P5W, 30A 600V,C-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, VARILOAD, TWIST-LOCK, 4 POLE, 5 WIRE, 30A, 250V DC/600V AC, BLACK NON METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, MIDGET TWIST LOCK, FEMALE CONNECTOR, 2 POLE, 3-WIRE GROUNDING, NEMA ML-2R, 15 AMP, 125 VOLTS, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, MIDGET TWIST LOCK, INDUSTRIAL, FEMALE STRAIGHT CONNECTOR, 15 AMPS, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NEMA ML-3R, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, MIDGET TWIST LOCK, INDUSTRIAL, MALE VALISE STYLE PLUG, 15 AMPS, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NEMA ML-3P, WITH INSULATION DISPLACEMENT TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, SINGLE, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 15 AMP, 277 VAC, 2-POLE 3-WIRE GROUNDING, NEMA L7-15R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK SERIES, MALE INSULGRIP, PLUG, INDUSTRIAL, 50 AMPS, 250 VDC/600 VAC, 3 POLE, 4 WIRE GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 15 AMP, 125 VAC, 2-POLE, 2-WIRE, NON-GROUNDING, L1-15R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 3-PHASE, WYE 120/208 VAC, 4-POLE, 4-WIRE, NON- GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP CONNECTOR BODY, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, SCREW TERMINAL, BLACK AND WHITE NYLON, NEMA, L7-15R. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 15 AMP, 125 VAC, 2-POLE, 2-WIRE, NON GROUNDING, L1-15R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 20 AMP, 250 VAC, 2-POLE, 2-WIRE NON GROUNDING, L2-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICE, TWIST-LOCK, MARINE GRADE, MALE PLUG, 15 AMP, 250 VAC, 2-POLE, 3-WIRE GROUNDING, L6-15P, SCREW TERMINAL, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, MIDGET TWIST-LOCK, ACCESSORIES, WEATHERPROOF BOOT 15A FOR 2-WIRE, BLACK, DURABLE THERMOPLASTIC ELASTOMER MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, MIDGET TWIST-LOCK, MALE PLUG, 15 AMP, 125 V, 2 POLE, 2 WIRE, SCREW TERMINAL, BLACK, NYLON MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, TWIST LOCK, INDUSTRIAL, MALE INSULGRIP PLUG, 50 A 250 V DC/600V AC, 2 POLE, 3 WIRE GROUNDING, NON NEMA, SCREW TERMINAL, NYLON HOUSING, THERMOPLASTIC POLYESTER INTERIOR, BLACK. FREE... | |
| LOCKING DEVICES, TWIST-LOCK®, ACCESSORIES, WEATHERPROOF DEVICE BOOT FOR 20A AND 30A 3 WIRE VALISE CONNECTORS, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP CONNECTOR BODY, 20A 250V DC/10A 600V AC, 4-POLE 5-WIRE GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON.. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 20A 250V/10A 600V AC, 4-POLE 5-WIRE GROUNDING, NON- NEMA, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSULGRIP FLANGED INLET, 15A 277V AC, 2-POLE 3-WIRE GROUNDING, NEMA L7-15P, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSULGRIP, FLANGED INLET, 20A 3-PHASE WYE 120/208VAC, 4-POLE 4-WIRE NON-GROUNDING, NON-NEMA, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLANGE INLET, 30 AMP, 125/250V, 3P3W. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLANGED RECEPTACLE, CM, 15A 125V L5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P, NM. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG INLET, MIDGET 15A 125V, MALE-2P. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG INLT, 2P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG INLT, 3P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG RECEPTACLE, 2P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG RECEPTACLE, MIDGET 15A 125V, MALE-2R, NM. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG RECEPTACLE, MIDGET 15A 125V, MALE-2R. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG-INLET,MIDGET,15A 125V,ML-1P,NPOL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG-INLT, 15A 250V, L6-15P, WH. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FLG-INLT, 20A 250V/10A 600V, 4P5W. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING MARINE CONNECTOR, 2P3W, 50A 125V. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING MARINE CONNECTOR, 3P4W, 50A 125/250V,YL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING PLUG, 20 AMP, 120-208 VAC, IP20 ENCLOSURE, 4 POLE, 4 WIRE, 3 PHASE, 5000 WATT, MALE, TWIST LOCK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING PLUG, VARILOAD, TWIST-LOCK, MALE, 4P, 5W, 30A, 600V, A-PIN, INDOOR DRY UNLESS PROTECTED BY ADDITIONAL MEANS. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING VAL CONNECTOR, 15A 125V, L5-15R, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING VAL PLUG, 15A 277V, L7-15P, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING VAL PLUG, 15A, 125V, L5-15P, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| MALE INLET, FLANGED, INDUSTRIAL/COMMERCIA L, 20 AMP, 250 VAC, 2-POLE 3-WIRE GROUNDING, 6- 20P, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| MALE INSULGRIP PLUG, 15AMP, 277VAC, 2-POLE, 3-WIRE GROUNDING, NEMA L7-15P, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| MALE INSULGRIP PLUG, 30AMP, 125/250VAC, 3-POLE, 3-WIRE NON GROUNDING, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| MALE PLUG, HEAVY DUTY, INDUSTRIAL/COMMERCIA LGRADE, STRAIGHT, 3-POLE, 4-WIRE GROUNDING, 30AMP, 125/250VAC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| MALE PLUG, INDUSTRIAL GRADE, 100A, 3-PHASE, DELTA 600V AC, 3-POLE, 4-WIRE GROUNDING, TERMINAL SCREWS, BLACK, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| MALE PLUG, STRAIGHT BLADE, 30 AMP, 2 POLE, 250 V, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| MARINE ADAPTER, MOLDED "Y", 30A. FREE 2 YEAR RADWELL WARRANTY | |
| MARINE CONNECTOR, 15A 125V, 5-15R, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK, IEC PIN AND SLEEVE, WATERTIGHT, 3 PHASE, 4 WIRE, 20 AMP, 3 POLE, 480V, 10 H.P., RED, ENCLOSURE TYPE 4X. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET TWIST LOCK PLUG, 15 AMP, 125/250 VOLT, 3 POLE, 3 WIRE, NEMA ML-3P, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, ETHERNET, SHIELDED, 1 X 1, TAB UP, RJ45, GREEN AND YELLOW LED . FREE 2 YEAR RADWELL WARRANTY | |
| MODULE CARRIER FRAME, SIZE B16, FOR PANEL MOUNTING SUDE ( A B C), (1182090). FREE 2 YEAR RADWELL WARRANTY | |
| OUTLET, 20A, 125V, BLACK, DUPLEX, NEMA 5-20R, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL JACK TYPE K. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Components HC-B06-I-PT-M | |
| PHOENIX CONTACT Components HC-M-02-AT-F-10 | |
| PHOENIX CONTACT Components HC-M-05-PT-F | |
| PHOENIX CONTACT Components HC-NPT-3/4-M25 | |
| PIN & SLEEVE CONNECTOR, 30A, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PIN & SLEEVE DEVICE, 30 AMP, 3 PHASE, 3 POLE, 480 VAC, INDUSTRIAL GRADE, MALE, FLANGED INLET, 4-WIRE GROUNDING, WATERTIGHT, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PIN & SLEEVE RECEPTACLE, 3POLE, 4W, 100AMP, 480V,WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE DEVICE RECEPTACLE, FOR 420P6 PLUG, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE DEVICE, IEC WATERTIGHT, INLET, 3 POLES/4 WIRE, 60 AMP, 3 PHASE, 480 VOLT RATED, NEMA 4X/IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE DEVICE, IEC, INLET, 3P4W, 60A 3P 600V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE DEVICE, IEC, RECP, 3P4W, 20A 125/250V,4X/69K. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE MECHANICAL INTERLOCK, CIRCUIT-LOCK, 60 AMP, 240V AC, 15 HP, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE PLUG, 3 POLE, 4 WIRE, 20 AMP, 125/250 VAC, 4X/69K, IEC GROUNDING STYLE, WATERTIGHT AND ABUSE RESISTANT, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE, INSULGRIP, RECEPTACLE, 3P4W, 60A 600V, S1. FREE 2 YEAR RADWELL WARRANTY | |
| PIN INSERT, HEAVYCON, B16 SERIES, PUSH-IN CONNECTION, 1407732. FREE 2 YEAR RADWELL WARRANTY | |
| PIN SLEEVE RECEPTACLE, 32AMP, 3P, 4W, 380/415V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG / CONNECTOR, PIN AND SLEEVE, IEC, WATERTIGHT, 4POLE 5WIRE GROUNDING, IP67, 30/32 AMP, 120/208 V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 15AMP 250V 2POLE 3WIRE BLACK THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 15AMP 2POLE 125V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 15AMP 2POLE 250V 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 125/250V 3POLE 3WIRE NON-NEMA YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 23PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ARMORED 4WIRE GROUNDING 60AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ARMORED STRAIGHT BLADE 4WIRE 50AMP 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR 15AMP 2POLE 250V 3WIRE OLD STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, 10/15 AMP, 250/125 VAC, 3 WIRE, 3 WIRE, NON-NEMA, BLACK/WHITE, NYLON BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, 20AMP, 2POLE, 250V, 2WIRE, L2-20P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CORD GRIP 15AMP 250VAC 2POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG FEMALE 3P 4WIRE 90DEG 12AMP 600V 16AWG. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG FEMALE 400AMP 1POLE 600V BLACK TAPER STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG MALE POWER ENTRY FLANGED, 2P, 3WIRE, GROUNDING, 15AMP, 125V, WHT, AVAILABLE, SURPLUS, NEVER USED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG STRAIGHT BLADE 20AMP 125/250V 3POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TWIST LOCK CORD GRIP 20AMP 125/250V 3-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TWIST LOCK, 20 AMP, 2 POLE, 250 V, 3 WIRE, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TWIST-LOCK 10AMP 600V 20AMP 250V NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 15A 277V, NEMA 7-15P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 20 AM, 250 VAC, 4 POLE, 5 WIRE, NON-NEMA, SCREW TERMINAL, BLACK AND WHITE NYLON, TWIST-LOCK, INDUSTRIAL MALE INSULGRIP. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 3 WIRE GROUNDING, 20AMP, 2 POLE, 125V, NEMA 5-20P, STRAIGHT BLADE, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 3P3W, 30A 125/250V, 10-30P, BK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 3P3W, 30A, 125/250V, ANG PLUG, NEMA 10-30P, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 3P4W, 60A 3PH 250V, 15-60P, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 500V, 25AMP, CONNECTION METHOD, SCREW CONNECTION, 10 POS, GRAY, MOUNTING TYPE, DIRECT SCREW CONNECTION (1600014) . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, ANG, 2P3W, 30A 125V, 5-30P, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, ANG, 4 W, 30 AMP, 3 POLE, 3 PHASE, 250 V,15-30 P, BK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, ANGLE TYPE INSUL-GRIP, ELECTRICAL, 2POLE, 3WIRE, W/GROUNDING, 50AMP, 125VAC, BLACK, NEMA - 5-50P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, ANGLE, 3POLE, 3W, 50AMP, 125/250V, 10-50P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, HEAVY DUTY, PIN AND SLEEVE, MALE, 60A 250VAC, 2 POLE, 3 WIRE, TERMINAL SCREWS, BLUE, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, HG, 20A 125V, 5-20P, CLR. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, INLET TYPE, 15 AMP, 2 POLE, 3 WIRE, 277 V TL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20AMP 347V AC, 2POLE 3WIRE GROUNDING, NEMA L24-20R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, LOCKING MIDGET TWIST, 15 AMP, 125 VAC, 2 POLE, 3 WIRE GROUNDING, NEMA ML-2P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, MALE, 3POLE, 4WIRE, 30AMP, 125/25VAC, ORANGE HOUSING, WATERTIGHT, NICKEL PLATED BRASS PINS. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, MALE, STRAIGHT BLADE, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERICA L, 2 POLE, 3 WIRE GROUNDING, 15 AMP, 250 V, 6-15P, YELLOW, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, PIN AND SLEEVE, 4 POLE, 5 WIRE, 125 AMP, 220/415 VAC, WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, PIN AND SLEEVE, WATERTIGHT. 60AMP, 250V, 3 PHASE, 3P4W. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, 20 AMP, 125/250 V, 3 POLE, 4 WIRE, NEMA 14-20P, IP20 ENCLOSURE, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, INSULGRIP SERIES, 20 AMP, 250 VAC/DC, DEAD, FRONT, BLACK/WHITE, 3 PRONG, MALE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, MALE INLET, FLANGED, INDUSTRIAL/COMMERCIA L, 20 AMP, 125 VAC, 2-POLE, 3 WIRE GROUNDING, 5-20P, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, MALE PLUG, INSULGRIP, HOSPITAL GRADE, STRAIGHT, 2-POLE, 3-WIRE GROUNDING, 20 AMP, 125V, 5-20P, BLACK AND WITHE, SINGLE PACK, UPC: 783585179957 . FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, MALE, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, 2-POLE, 3 WIRE GROUNDING, 15 AMP, 250 V, 6-15 P, BLACK/WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT, 20AMP, 2POLE, 125V, 3W, NEMA 5-20P. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, TWIST-LOCK DEVICES, NON-NEMA, INSULGRIP, BLACK AND WHITE NYLON, 30 AMPERE, 2 POLE, 3-WIRE, 250 VAC VOLTS, GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, WATHER TIGHT, PIN AND SLEEVE, 4 POLE, 6 WIRE GROUNDING, 32 AMP, 220/380 VAC, MALE, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN ADAPTER, 15A 125V, 2W-3W. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, 35 A, 380 V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, 35 AMP, 380V, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTOR, DUMMY MODULE, GRAY, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER ENTRY CONNECTOR, REVERSED SERVICE, CABLE MOUNT, 30 A, 480 V, . FREE 2 YEAR RADWELL WARRANTY | |
| PS, IEC, INLET, 4P5W, 125A 380-415V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| PS, IEC, INLET, 4P5W, 16A 380-415V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| PS, IEC, PLUG, 4P5W, 63A 220-415V, W/T. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTABLE, 20A, 125V, 5-20R, BLUE, SURGE PROTECTIVE DEVICE, WITH LIGHT & ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 15AMP 277VAC MOUNTED ON 4IN ROUND COVER. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 15AMP 2POLE 250V 3WIRE OLD-STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 125/250V 3P 3WIRE NON-NEMA YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 125/250VAC 3WIRE OLD STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 3POLE 3WIRE TWIST LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE COVER PLATE, 50 AMP, WEATHERPROOF, TWIST-LOCK, 1-GANG, STANDARD SIZE, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE COVER, TWIST LOCK, 50AMP, GREY, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX 15AMP 125V 2P 3WIRE L5-15R BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX 15AMP 125V TWIST LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX TWIST-LOCK 250V 15A 2POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE PLUG, 30AMP, 3POLE, 4WIRE, 125/250V, 14-30R, BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE RED DUPLEX 15AMP 125V 2P NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SINGLE 20AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SINGLE GROUNDING 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SINGLE POLE 20AMP 125V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SURGE SUPRESSOR 15AMP 125V 2P BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE TURN/PULL 50AMP 250VDC 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE TWIST LOCK 20AMP 250V AC/DC NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE TWIST LOCK 20AMP 4POLE 120/208VAC 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE TWIST-LOCK 250V 15AMP 2POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 125 V, 15 A, 2-POLE, 3-WIRE, NEMA L5-15R, BROWN, REINFORCED THERMOPLASTIC POLYESTER FACE, FLUSH MOUNT, GROUNDING, DUPLEX, LOCKING DEVICE RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 125 VAC, 15 AMP, 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, IMPACT RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 125/250 VAC, 15 A, NEMA ML-3R, INDUSTRIAL TWIST LOCK CONNECTOR, 3 POLES, 3 WIRES, 3 PHASE, IP20, UNGROUNDED, 0.281 TO 0.421" CORD DIAM, BLACK. FREE 2 YEAR RADWELL WARRANTY... | |
| RECEPTACLE, 15 AMP, 250 V, 2 POLE, 3 WIRE, 6-15 R. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 15A, 250V, FEMALE CONNECTION, NEMA 6-15R ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20A,125/250V,STRAIGH T BLADE, 2POLE,3WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 125V, 2P-3W, NEMA 5-20R, DUST-TIGHT NEMA STRAIGHT-BLADE CONNECTOR, 3 BLADES, 5-20 NEMA CONFIGURATION, 125V AC, 20 A CURRENT, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 250VAC, IVORY, NEMA 6-20R, 2-POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 2POLE, 3WATT, 20AMP, 125V-AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 3 WIRE GROUND, 2 POLE, 15 AMP, 125 V, 5-15 R. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 30AMP, 4POLE, 120/208V, 4WIRE, 3PH . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 3P, 4W, 100A, 600V, S2, 4-WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 3P4W, 100AMP, 480VAC, PIN AND SLEEVE PLUG, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 4P4W, 20A 120/208V, 18-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 50AMP, 3POLE, 125/250V, 3WIRE, SGL RCPT NEMA 10-50R ;ROHS COMPLIANT: YES, (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, CONNECTOR BODY, 30AMP, 30Y, 120/208V, 4POLE, 4WIRE, NON-NEMA, BLACK/WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, CONNECTOR, 4P5W, IP67, 30/32 AMP, 120/208 V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, CONNECTOR, POWER ENTRY, 30 AMP, POWER ENTRY CONNECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15 AMP, 125 V ,NEMA 5-15, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15AMP, 250V, 3 WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 20 AMP, 250V AC, NEMA 6-20R, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, INDUSTRIAL GRADE, STRAIGHT BLADE DEVICES, 2-POLE 3-WIRE GROUNDING, 15 AMP, 125 VAC, 5-15R, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, STRAIGHT BLADE, 2 POLE, 3 WIRE, 20 AMP, 125V, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, STRAIGHT BLADE, 2 POLE, 3 WIRE, 20 AMP, 125V, RED. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE, 3-PHASE, 250VAC, 3-POLE, 4-WIRE GROUNDING, 20-AMP, TERMINAL SCREWS, BLUE, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FLANGED, 20 AMP, 125 VOLTS, 2-POLE, RCP, CONTACTS: 2 POWER/1 GROUND, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FLANGED, 20AMP, 125/250V, 3POLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FLANGED, 20AMP, 250V, 2POLE, 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, HBL SERIES, DUPLEX, 20 AMP, 125 VAC, 2 POLE, 3 WIRE, RED. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, IEC PIN AND SLEEVE, WATERTIGHT, SELF-CLOSING GASKETED COVER, COLOR CODED HOUSING, NON-METALLIC HOUSING, BLUE, 60A, 120/208V, 3PHASE Y, 4 POLE, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, INDUSTRIAL, TWIST-LOCK, 30 AMP, 3 POLE, 3 WIRE, 125/250 VAC, NEMA-10-30R, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, INSULGRIP, FLANGED INLET, 15AMP, 125VAC, 2POLE, 3WIRE, NEMA 5-15R, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, IVORY, PANEL MOUNTED SINGLE, HOSPITAL GRADE, 2-POLE 3-WIRE GROUNDING, 20 AMP, 125 V, 5-20R. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, MIDGET, TWIST LOCK, 15 AMP, 125/250 VAC, 3 POLE, 3 WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, POWER, 15AMP, 250VAC, -40 TO 75 DEGREE C, STRAIGHT, FLANGE MOUNT, RCP, 3 CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE FLUSH, 30 AMP, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NON-NEMA, SCREW TERMINAL, BACK WIRED, BLACK, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE PACK, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 125V, 5-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, RED. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, INDUSTRIAL GRADE, 2 POLE, 3 WIRE, 20 AMP, 125 VAC, FEMALE, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, ISOLATED GROUND, TWIST-LOCK, 15 AMP, 125 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, STRAIGHT BLADE, FEMALE, 2POLE, 3WIRE W/GROUNDING, 50AMP, 125VAC, BLACK, NEMA - 5-50R . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE DEVICE, SINGLE, SPECIFICATION GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP, 250 VAC, 6-15R, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE RECEPTACLE, 20 AMPS, 250 VOLTS, SINGLE PHASE, 2 POLE , 3 WIRE, SELF-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE, 15 AMP, 2 POLE, 125 VAC, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE, 3 POLE, 4 WIRE, 60 AMP, 125/260 VAC, 14-60R, GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE, FEMALE CONNECTOR BODY, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2-POLE, 3-WIRE, 15 AMP, 250 V, 6-15 R, BLACK AND WHITE, SINGLE PACK. FREE 2 YEAR RADWELL... | |
| RECEPTACLE, STRAIGHT BLADE, INDUSTRIAL GRADE, 2-POLE, 3-WIRE GROUNDING, 30 AMP, 125 V, NEMA 5-30R, BLACK RTP, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE, SINGLE, 2 POLE, 3 WIRE GROUND, 15 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT, 20AMP, 125/250VAC, NEMA14-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, TWIST LOCK ,15AMP, 2POLE, 125V, BACK WIRED, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, TWIST LOCK, 30 AMP, 600 VOLTS, B-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, TWIST LOCK, 50 AMPS, 250 VDC, 600 VAC, 2 POLES, 3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, TWIST LOCK, FLANGED, WHITE, SCREW TERMINAL, NEMA L6-15, 2 POLE, 3 WIRE, 15 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, TWIST-LOCK, DUPLEX, FLUSH, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, L7-15R, SCREW TERMINAL, BROWN, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,FLANGED,N YLON,TWIST LOCK,2 POLE,3 WIRE,GROUNDING,15AMP ,125V,NEMA L5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| RECPETACLE CONNECTOR,LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL FEMALE INSULGRIP BODY, 20 AMP, 250 VAC, 3-POLE, 2-WIRE, NEMA L2-20 R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| RECPTACLE, TWIST LOCK PLUG, 2 CONTACTS, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT MOUNTING FEET , FOR HBLDS3, 10 PK. FREE 2 YEAR RADWELL WARRANTY | |
| SEALING BOOT, 15A, 2 AND 3 WIRE CONNECTORS, COLOUR:BLACK, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| SELF GROUNDING RECEPTACLE, 125 VAC, 15 AMP, L5-15R NEMA, 2 POLES, 3 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SHRT STRP RECEPTACLE, 15A 250V, 6-15R, BR. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE FLUSH RECEPTACLE, TWIST LOCK, 3 POLE, 20 AMP, 250V AC, 4 WIRE, 3 PHASE, GROUNDING, 20A, 250V AC, NON-NEMA, NYLON FACE, BACK WIRED, BRASS CONTACTS. FREE 2 YEAR RADWELL... | |
| SINGLE POLE PLUGS & CONNECTORS, CONNECTOR TYPE: MALE, FND STYLE: MALE,TERMINATION METHOD: THREADED STUD, AMPERAGE: 400,VOLTAGE: 250 VDC/600 VAC,MAXIMUM COMPATIBLE WIRE SIZE (AWG): 4. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE POLE, 400A FEMALE PLUG, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE POLE, 400A FEMALE PLUG, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE POLE, 400A FEMALE PLUG, RED. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE POLE, MALE, PROTECTIVE CAP, 400 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE RECEPTACLE, 20 A 125/250 V, 10-20 R, BLACK, 3 WIRE, POLARIZED. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE RECEPTACLE, 20A 250V, 2-20R, 2P2W, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE RECEPTACLE, 20AMP, 250V, 2POLE,3-WIRE,GROUNDE D,BACK/SIDE WIRED,GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE RECEPTACLE, HG, 15A 125V, 5-15R, IV. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLEPOLE, 300/400A FEM RECEPTACLE, SCREW, BR. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLEPOLE, 300/400A MALE RECEPTACLE, SCRW, BL. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLEPOLE, TAPPING T, FEM-FEM-MALE, BL. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLEPOLE, TAPPING T, FEM-FEM-MALE, GN. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVE HOUSING HEAVYCON TYPE B24 60MM. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVE HOUSING SINGLE LOCKING LATCH. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVE HOUSING, (1408342), FOR SINGLE LOCKING ENGAGEMENT NOSE, STRAIGHT CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVE HOUSING, RIGHT ANGLE, SINGLE LOCKING LATCH, W/ CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET PLUG ADAPTOR, LKG, FLG NLT, 15 AMP, 125 VOLT, L1-15P. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL MALE BASE, WHITE, 2 POLE, 3 WIRE, 15 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD SINGLE LOCKING RECEPTACLE, FLUSH, NON-GROUNDING, 120Y/208 VAC, 20 AMP, 4 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICE, RECEPTACLE, PANEL MOUNT SINGLE, COMMERCIAL/INDUSTRIA L GRADE, 2-POLE 3-WIRE GROUNDING, 15 AMP 125 VOLT, 5-15R, BROWN, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, 4-POLE 4-WIRE NON GROUNDING RECEPTACLES AND PLUGS, 30A 3 PHASE,120/208 V, 18-30R, BLACK, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, COMBO DUPLEX, COMMERCIAL/INDUSTRIA L GRADE, 2-POLE 3-WIRE GROUNDING, 15A 125V AND 250V, 5-15R AND 6-15R, BROWN, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, DUBLEX, 2 POLE, 3 WIRE GROUNDING, 20 AMPS, 125 VOLTS, 5-20 R, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, DUPLEX, HOSPITAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 250V, 6-20R, IVORY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, DUPLEX, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, FLUSH RECEPTACLE, INDUSTRIAL GRADE, 3-POLE 4-WIRE GROUNDING, 50A 3 PHASE 250V AC, 15-50R, BLACK, SINGLE PACK.. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, GRAY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, MARINE GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, YELLOW, SINGLE PACK, CHEM-MARINE.. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, WEATHERPROOFING ACCESSORY, DEVICE BOOT, BLACK, VARI, LONG. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE DEVICES, WEATHERPROOFING ACCESSORY, DEVICE BOOT, BLACK, VARI, SHORT. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT BLADE, RECEPTACLE, DUPLEX, HOSPITAL GRADE, POLE, 3WIRE GROUNDING, 20A 125V, 5-20R, RD. FREE 2 YEAR RADWELL WARRANTY | |
| TWIST LOCK RECEPTACLE, 120/208 VAC, 20 AMP, 3 PHASE, 4 POLE, NON-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TWIST-LOCK DEVICES, SINGLE FLUSH RECEPTACLE, 20 AMP, 125/250V, BLACK NYLON FACE, BACK WIRED, 3 POLE 3 WIRE, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| TWIST-LOCK, INDUSTRIAL, FLANGED RECEPTACLE, 15A, 250V, L6-15P, 2-POLE, 3-WIRE GROUNDING, METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| VACON Components HCM23100 | |
| VALISE CONNECTOR, 15 AMP, 125 V, 5-15R, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALISE CONNECTOR, 15A 125V, 1-15R, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| VALISE CONNECTOR, 15A 125V, 5-15R, VY. FREE 2 YEAR RADWELL WARRANTY | |
| VALISE PLUG, 15AMP, 125V, 5-15P, STRAIGHT BLADE,INSULATION-DIS PLACEMENT,2 POLE,GROUND,BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALISE PLUG, SINGLE, 15 AMP, 2 POLE, 125 VAC, NEMA 5-15P, 2 POLE 3 WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| W/PROOF BOOT, 3W MIDGET LOCKING DEV. FREE 2 YEAR RADWELL WARRANTY | |
| W/PROOF RECEPTACLE PLATE, 1-G, 1.40", GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| WALL PLATE 1 GANG 1 SINGLE RECEPTACLE 1.625IN OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| WALL PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| WALLPLATE COVER, DUPLEX, WEATHERPROOF, ALUMINUM, ACCESSORIES FOR 15 AMP 2 AND 3 WIRE DEVICES, HORIZONTAL FS/FD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTIGHT PIN AND SLEEVE CONNECTOR, IEC CONNECTOR, INDUSTRIAL GRADE, 3 POLE/4 WIRE/3 PHASE, 100 AMP, 480 VAC RATING, 30 HP, ZYTEL 801 NYLON MATERIAL, RED, IP69 / UL TYPE 4X/12,... | |
| WATERTIGHT RECEP ASSY,NEMA L15-20. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTIGHT RECEPTACLE, 480 VOLT, 30 AMP, NEMA L 16-30, 3P/4W. FREE 2 YEAR RADWELL WARRANTY | |
| WEATHER PROOF DEVICE BOOT, 50 AMP, BLACK, TWIST LOCK, CONNECTOR BODIES. FREE 2 YEAR RADWELL WARRANTY | |
| WEATHER RESISTANT RECEPTACLE, SINGLE, SB, HD, 20A, 125V, IVORY, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| WEATHERPROOF BOOT, 2 POLE, RIBBED, 2 WIRE NON-GROUNDING, THERMOPLASTIC ELASTOMER, BLACK, TWIST-LOCK PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| WR RECEPTACLE, SING, SB, HD, 20A 125V, BROWN. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |