Hubbell Wiring Device-Kellems Plug/Receptacle HBL3765C

Description
LOCKING DEVICE, TWIST-LOCK SERIES, MALE INSULGRIP, PLUG, INDUSTRIAL, 50 AMPS, 250 VDC/600 VAC, 3 POLE, 4 WIRE GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICE, TWIST-LOCK SERIES, MALE INSULGRIP, PLUG, INDUSTRIAL, 50 AMPS, 250 VDC/600 VAC, 3 POLE, 4 WIRE GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817698 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817698
Plug/Receptacle 4817698
LOCKING DEVICE, TWIST-LOCK SERIES, MALE INSULGRIP, PLUG, INDUSTRIAL, 50 AMPS, 250 VDC/600 VAC, 3 POLE, 4 WIRE GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK SERIES, MALE INSULGRIP, PLUG, INDUSTRIAL, 50 AMPS, 250 VDC/600 VAC, 3 POLE, 4 WIRE GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Mains Plug, 50A, 600Vac, 3P4W, Black/white; Connector Type Hubbell Wiring Devices - 14C5239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mains Plug, 50A, 600Vac, 3P4W, Black/white; Connector Type Hubbell Wiring Devices
14C5239
Connector, Mains Plug, 50A, 600Vac, 3P4W, Black/white; Connector Type Hubbell Wiring Devices 14C5239
CONNECTOR, MAINS PLUG, 50A, 600VAC, 3P4W, BLACK/WHITE; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

CONNECTOR, MAINS PLUG, 50A, 600VAC, 3P4W, BLACK/WHITE; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817698 14C5239
Product Name Plug/Receptacle Connector, Mains Plug, 50A, 600Vac, 3P4W, Black/white; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details